TRACO Power North America, Inc. Filter, Smd, Common Mode, 8.2Uh; Product Range Traco Power TCK-077

Description
FILTER, SMD, COMMON MODE, 8.2UH; Product Range:-; Inductance:8.2µH; SVHC:No SVHC (27-Jun-2018); Common Mode Filter Case:5.8mm x 5.2mm x 4.5mm; Impedance:0.8ohm; Rated Current:1.5A RoHS Compliant: Yes
Datasheet
Description
FILTER, SMD, COMMON MODE, 8.2UH; Product Range:-; Inductance:8.2µH; SVHC:No SVHC (27-Jun-2018); Common Mode Filter Case:5.8mm x 5.2mm x 4.5mm; Impedance:0.8ohm; Rated Current:1.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Smd, Common Mode, 8.2Uh; Product Range Traco Power - 90Y8649 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Smd, Common Mode, 8.2Uh; Product Range Traco Power
90Y8649
Filter, Smd, Common Mode, 8.2Uh; Product Range Traco Power 90Y8649
FILTER, SMD, COMMON MODE, 8.2UH; Product Range:-; Inductance:8.2µH; SVHC:No SVHC (27-Jun-2018); Common Mode Filter Case:5.8mm x 5.2mm x 4.5mm; Impedance:0.8ohm; Rated Current:1.5A RoHS Compliant: Yes

FILTER, SMD, COMMON MODE, 8.2UH; Product Range:-; Inductance:8.2µH; SVHC:No SVHC (27-Jun-2018); Common Mode Filter Case:5.8mm x 5.2mm x 4.5mm; Impedance:0.8ohm; Rated Current:1.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 90Y8649
Product Name Filter, Smd, Common Mode, 8.2Uh; Product Range Traco Power
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2020D - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details