TRACO Power North America, Inc. 830UH 3.3A Inductor and Choke TCK-053

Description
TRACOPOWER - TCK-053 - FILTER, COMMON MODE, 830UH, 3.3A, RAD Product overview: TCK-053 from TRACO Power is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 830UH, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 830UH, 3.3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-TCK-053 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRACOPOWER - TCK-053 - FILTER, COMMON MODE, 830UH, 3.3A, RAD Product overview: TCK-053 from TRACO Power is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 830UH, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 830UH, 3.3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-TCK-053 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
830UH 3.3A Inductor and Choke - 839-TCK-053 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
830UH 3.3A Inductor and Choke
839-TCK-053
830UH 3.3A Inductor and Choke 839-TCK-053
TRACOPOWER - TCK-053 - FILTER, COMMON MODE, 830UH, 3.3A, RAD Product overview: TCK-053 from TRACO Power is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 830UH, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 830UH, 3.3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-TCK-053 can be used for catalog matching and distributor lookup.

TRACOPOWER - TCK-053 - FILTER, COMMON MODE, 830UH, 3.3A, RAD Product overview: TCK-053 from TRACO Power is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 830UH, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 830UH, 3.3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-TCK-053 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters -Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters -Common Mode Chokes
Filters -Common Mode Chokes
Manufacturer: Traco Power Category: Filters -Common Mode Chokes Package: Bag Product Status: Active Inductance @ Frequency: 830 µH @ 100 kHz Current Rating (Max): 3.3A DC Resistance (DCR) (Max): 31mOhm Mounting Type: Through Hole Size / Dimension: 0.433" L x 0.433" W (11.00mm x 11.00mm)

Manufacturer: Traco Power
Category: Filters -Common Mode Chokes
Package: Bag
Product Status: Active
Inductance @ Frequency: 830 µH @ 100 kHz
Current Rating (Max): 3.3A
DC Resistance (DCR) (Max): 31mOhm
Mounting Type: Through Hole
Size / Dimension: 0.433" L x 0.433" W (11.00mm x 11.00mm)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-TCK-053
Product Name 830UH 3.3A Inductor and Choke Filters -Common Mode Chokes
Inductance Range 830 microH 830 microH
Unlock Full Specs
to access all available technical data