TRACO Power North America, Inc. Filters - Common Mode Chokes TCK-048

Description
Win Source Part Number: 1352385-TCK-048 Category: Filters - Common Mode Chokes Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: Traco Power Package: Bag Product Status: Active Package / Case: Horizontal, 4 PC Pin Mounting Type: Through Hole HTSUS: 8504.50.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage Rating - DC: 500V Height (Max): 0.386" (9.80mm) Number of Lines: 2 Current Rating (Max): 5.2A DC Resistance (DCR) (Max): 25mOhm Inductance @ Frequency: 450 µH @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1352385-TCK-048 Category: Filters - Common Mode Chokes Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: Traco Power Package: Bag Product Status: Active Package / Case: Horizontal, 4 PC Pin Mounting Type: Through Hole HTSUS: 8504.50.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage Rating - DC: 500V Height (Max): 0.386" (9.80mm) Number of Lines: 2 Current Rating (Max): 5.2A DC Resistance (DCR) (Max): 25mOhm Inductance @ Frequency: 450 µH @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1352385-TCK-048 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1352385-TCK-048
Filters - Common Mode Chokes 1352385-TCK-048
Win Source Part Number: 1352385-TCK-048 Category: Filters - Common Mode Chokes Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: Traco Power Package: Bag Product Status: Active Package / Case: Horizontal, 4 PC Pin Mounting Type: Through Hole HTSUS: 8504.50.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage Rating - DC: 500V Height (Max): 0.386" (9.80mm) Number of Lines: 2 Current Rating (Max): 5.2A DC Resistance (DCR) (Max): 25mOhm Inductance @ Frequency: 450 µH @ 100 kHz

Win Source Part Number: 1352385-TCK-048
Category: Filters - Common Mode Chokes
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: Traco Power
Package: Bag
Product Status: Active
Package / Case: Horizontal, 4 PC Pin
Mounting Type: Through Hole
HTSUS: 8504.50.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage Rating - DC: 500V
Height (Max): 0.386" (9.80mm)
Number of Lines: 2
Current Rating (Max): 5.2A
DC Resistance (DCR) (Max): 25mOhm
Inductance @ Frequency: 450 µH @ 100 kHz

Buy Now Datasheet
Through-Hole 5.2A 450uH 500V Inductor and Choke - 839-TCK-048 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5.2A 450uH 500V Inductor and Choke
839-TCK-048
Through-Hole 5.2A 450uH 500V Inductor and Choke 839-TCK-048
2 Line Data Line Filter, 5.2A, 450uH, 500V DC, Through Hole Product overview: TCK-048 from TRACO Power is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5.2A, 450uH, 500V. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Through-Hole, 5.2A, 450uH, 500V, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-TCK-048 can be used for catalog matching and distributor lookup.

2 Line Data Line Filter, 5.2A, 450uH, 500V DC, Through Hole Product overview: TCK-048 from TRACO Power is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5.2A, 450uH, 500V. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Through-Hole, 5.2A, 450uH, 500V, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-TCK-048 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1352385-TCK-048 839-TCK-048
Product Name Filters - Common Mode Chokes Through-Hole 5.2A 450uH 500V Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
Inductance Range 450 microH 450 microH
Unlock Full Specs
to access all available technical data