TRACO Power North America, Inc. Filter, Smd, Common Mode, 10Uh; Dc Current Rating Traco Power TCK-047

Description
FILTER, SMD, COMMON MODE, 10UH; DC Current Rating:1.44A; Inductance:10µH; Product Range:TCK Series; Impedance:0.1ohm; Product Length:5.8mm; Product Width:5.2mm; Product Height:4.5mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
FILTER, SMD, COMMON MODE, 10UH; DC Current Rating:1.44A; Inductance:10µH; Product Range:TCK Series; Impedance:0.1ohm; Product Length:5.8mm; Product Width:5.2mm; Product Height:4.5mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Smd, Common Mode, 10Uh; Dc Current Rating Traco Power - 45Y1632 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Smd, Common Mode, 10Uh; Dc Current Rating Traco Power
45Y1632
Filter, Smd, Common Mode, 10Uh; Dc Current Rating Traco Power 45Y1632
FILTER, SMD, COMMON MODE, 10UH; DC Current Rating:1.44A; Inductance:10µH; Product Range:TCK Series; Impedance:0.1ohm; Product Length:5.8mm; Product Width:5.2mm; Product Height:4.5mm; Qualification:- RoHS Compliant: Yes

FILTER, SMD, COMMON MODE, 10UH; DC Current Rating:1.44A; Inductance:10µH; Product Range:TCK Series; Impedance:0.1ohm; Product Length:5.8mm; Product Width:5.2mm; Product Height:4.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 45Y1632
Product Name Filter, Smd, Common Mode, 10Uh; Dc Current Rating Traco Power
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378726 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details