TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TBLC 90-124

Description
AC/DC DIN RAIL SUPPLY 24V 90W
Request a Quote
Description
AC/DC DIN RAIL SUPPLY 24V 90W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Traco Power TBLC series power supply is an AC-DC converter with a nominal output voltage of 24V and a maximum output current of 3.75A, providing a total output power of 90W. It features a universal input voltage range of 85 to 264 VAC and operates efficiently across a wide temperature range of -25°C to +70°C. The power supply is designed for both industrial and residential applications, complying with various safety standards including UL 508 and NEC class 2. It includes protections against short circuits and overloads, as well as a DC-OK indicator LED for operational status. The compact design allows for DIN-rail mounting, making it suitable for space-constrained environments. The product is also RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Traco Power TBLC series power supply is an AC-DC converter with a nominal output voltage of 24V and a maximum output current of 3.75A, providing a total output power of 90W. It features a universal input voltage range of 85 to 264 VAC and operates efficiently across a wide temperature range of -25°C to +70°C. The power supply is designed for both industrial and residential applications, complying with various safety standards including UL 508 and NEC class 2. It includes protections against short circuits and overloads, as well as a DC-OK indicator LED for operational status. The compact design allows for DIN-rail mounting, making it suitable for space-constrained environments. The product is also RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - TBLC90-124-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
TBLC90-124-ND
Industrial, DIN Rail Power Supplies TBLC90-124-ND
AC/DC DIN RAIL SUPPLY 24V 90W

AC/DC DIN RAIL SUPPLY 24V 90W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 3.75A; Power Supply Approvals Traco Power - 71AC5113 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 3.75A; Power Supply Approvals Traco Power
71AC5113
Power Supply, Ac-Dc, 24V, 3.75A; Power Supply Approvals Traco Power 71AC5113
POWER SUPPLY, AC-DC, 24V, 3.75A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:24V; Output Current - Output 1:3.75A; Output Voltage - Output 2:-; Product Range:TBLC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 3.75A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:24V; Output Current - Output 1:3.75A; Output Voltage - Output 2:-; Product Range:TBLC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TBLC90-124-ND 71AC5113
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 3.75A; Power Supply Approvals Traco Power
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 3.75 amps 3.75 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supplies, XG 1700 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 6.0 to 600.0 volts
AC Output Current 2 to 220 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details