TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TBLC 15-112

Description
AC/DC DIN RAIL SUPPLY 12V 15W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 15W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - TBLC15-112-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
TBLC15-112-ND
Industrial, DIN Rail Power Supplies TBLC15-112-ND
AC/DC DIN RAIL SUPPLY 12V 15W

AC/DC DIN RAIL SUPPLY 12V 15W

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 1.25A; No. Of Outputs Traco Power - 44AC2912 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 1.25A; No. Of Outputs Traco Power
44AC2912
Power Supply, Ac-Dc, 12V, 1.25A; No. Of Outputs Traco Power 44AC2912
POWER SUPPLY, AC-DC, 12V, 1.25A; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 1.25A; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 12V, 1.25A; Power Supply Approvals Traco Power - 71AC5103 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 1.25A; Power Supply Approvals Traco Power
71AC5103
Power Supply, Ac-Dc, 12V, 1.25A; Power Supply Approvals Traco Power 71AC5103
POWER SUPPLY, AC-DC, 12V, 1.25A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Product Range:TBLC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 1.25A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Product Range:TBLC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TBLC15-112-ND 44AC2912
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 1.25A; No. Of Outputs Traco Power
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 1.25 amps 1.25 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2178-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details