TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TBLC 06-124

Description
AC/DC DIN RAIL SUPPLY 24V 6W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 6W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - TBLC06-124-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
TBLC06-124-ND
Industrial, DIN Rail Power Supplies TBLC06-124-ND
AC/DC DIN RAIL SUPPLY 24V 6W

AC/DC DIN RAIL SUPPLY 24V 6W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 0.25A; Power Supply Approvals Traco Power - 71AC5101 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.25A; Power Supply Approvals Traco Power
71AC5101
Power Supply, Ac-Dc, 24V, 0.25A; Power Supply Approvals Traco Power 71AC5101
POWER SUPPLY, AC-DC, 24V, 0.25A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Product Range:TBLC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.25A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Product Range:TBLC RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 24V, 0.25A; No. Of Outputs Traco Power - 44AC2910 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.25A; No. Of Outputs Traco Power
44AC2910
Power Supply, Ac-Dc, 24V, 0.25A; No. Of Outputs Traco Power 44AC2910
POWER SUPPLY, AC-DC, 24V, 0.25A; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.25A; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TBLC06-124-ND 71AC5101
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 0.25A; Power Supply Approvals Traco Power
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 0.2500 amps 0.2500 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 12 V, 1 A Rohs Compliant Finder - 89W0455 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Plug-in - Unregulated Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Applications Instrumentation
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details