TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TBL 090-112

Description
AC/DC DIN RAIL SUPPLY 12V 72W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 72W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-1091-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-1091-ND
Industrial, DIN Rail Power Supplies 1951-1091-ND
AC/DC DIN RAIL SUPPLY 12V 72W

AC/DC DIN RAIL SUPPLY 12V 72W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 72W, 6A, 12V; No. Of Outputs Traco Power - 51R4729 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 72W, 6A, 12V; No. Of Outputs Traco Power
51R4729
Ac-Dc Converter, Din Rail, 1 O/p, 72W, 6A, 12V; No. Of Outputs Traco Power 51R4729
AC-DC CONVERTER, DIN RAIL, 1 O/P, 72W, 6A, 12V; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:12VDC; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:TBLRoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 72W, 6A, 12V; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:12VDC; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:TBLRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1091-ND 51R4729
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 72W, 6A, 12V; No. Of Outputs Traco Power
Type 1 DC Power Supply; AC/DC Converter
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 6 amps 6 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - IPS-X64A1K2W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details