TRACO Power North America, Inc. DC DC Converters TBA 2-2412

Description
Isolated Module DC DC Converter 1 Output 12V 165mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 165mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3442-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3442-ND
DC DC Converters 1951-3442-ND
Isolated Module DC DC Converter 1 Output 12V 165mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 12V 165mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.165A; Power Supply Approvals Traco Power - 55AH0096 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.165A; Power Supply Approvals Traco Power
55AH0096
Dc-Dc Converter, 12V, 0.165A; Power Supply Approvals Traco Power 55AH0096
DC-DC CONVERTER, 12V, 0.165A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:165mA; Output Voltage - Output 2:-; Width:7.6mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.165A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:165mA; Output Voltage - Output 2:-; Width:7.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 12V, 0.165A Rohs Compliant Traco Power - 41AH2229 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.165A Rohs Compliant Traco Power
41AH2229
Dc-Dc Converter, 12V, 0.165A Rohs Compliant Traco Power 41AH2229
DC-DC CONVERTER, 12V, 0.165A ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 0.165A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-3442-ND 55AH0096 41AH2229
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.165A; Power Supply Approvals Traco Power Dc-Dc Converter, 12V, 0.165A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.1650 amps 0.1650 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details