TRACO Power North America, Inc. DC DC Converters TBA 1-2412E

Description
Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3399-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3399-ND
DC DC Converters 1951-3399-ND
Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.084A; Power Supply Approvals Traco Power - 55AH0070 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.084A; Power Supply Approvals Traco Power
55AH0070
Dc-Dc Converter, 12V, 0.084A; Power Supply Approvals Traco Power 55AH0070
DC-DC CONVERTER, 12V, 0.084A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.084A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3399-ND 55AH0070
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.084A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.0840 amps 0.0840 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin - 96PSA-A230W24P4-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers