TRACO Power North America, Inc. Psu, Encapsulated, 30W, 5V, +/-12V; Power Supply Output Type Traco Power DELTML 30512

Description
PSU, ENCAPSULATED, 30W, 5V, +/-12V; Power Supply Output Type:Fixed; Input Voltage VAC:85V to 264V; No. of Outputs:3; Output Voltage Nom.:5V, 12V, -12V; Output Current Max:3A, 630mA, 630mA; Output Power Max:30W; Depth:88.9mm; RoHS Compliant: Yes
Datasheet
Description
PSU, ENCAPSULATED, 30W, 5V, +/-12V; Power Supply Output Type:Fixed; Input Voltage VAC:85V to 264V; No. of Outputs:3; Output Voltage Nom.:5V, 12V, -12V; Output Current Max:3A, 630mA, 630mA; Output Power Max:30W; Depth:88.9mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Psu, Encapsulated, 30W, 5V, +/-12V; Power Supply Output Type Traco Power - 13M3217 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Encapsulated, 30W, 5V, +/-12V; Power Supply Output Type Traco Power
13M3217
Psu, Encapsulated, 30W, 5V, +/-12V; Power Supply Output Type Traco Power 13M3217
PSU, ENCAPSULATED, 30W, 5V, +/-12V; Power Supply Output Type:Fixed; Input Voltage VAC:85V to 264V; No. of Outputs:3; Output Voltage Nom.:5V, 12V, -12V; Output Current Max:3A, 630mA, 630mA; Output Power Max:30W; Depth:88.9mm; RoHS Compliant: Yes

PSU, ENCAPSULATED, 30W, 5V, +/-12V; Power Supply Output Type:Fixed; Input Voltage VAC:85V to 264V; No. of Outputs:3; Output Voltage Nom.:5V, 12V, -12V; Output Current Max:3A, 630mA, 630mA; Output Power Max:30W; Depth:88.9mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 13M3217
Product Name Psu, Encapsulated, 30W, 5V, +/-12V; Power Supply Output Type Traco Power
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details