TR Fastenings Pcb Spacer/support, 22.2Mm, Nylon 6.6; Pcb Support Type Tr Fastenings TRTEHCBS-14-01

Description
PCB SPACER/SUPPORT, 22.2MM, NYLON 6.6; PCB Support Type:Edge Holding; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:22.2mm; External Width:7.1mm; Product Range:TRTEHCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
PCB SPACER/SUPPORT, 22.2MM, NYLON 6.6; PCB Support Type:Edge Holding; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:22.2mm; External Width:7.1mm; Product Range:TRTEHCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer/support, 22.2Mm, Nylon 6.6; Pcb Support Type Tr Fastenings - 10AH1528 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 22.2Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
10AH1528
Pcb Spacer/support, 22.2Mm, Nylon 6.6; Pcb Support Type Tr Fastenings 10AH1528
PCB SPACER/SUPPORT, 22.2MM, NYLON 6.6; PCB Support Type:Edge Holding; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:22.2mm; External Width:7.1mm; Product Range:TRTEHCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER/SUPPORT, 22.2MM, NYLON 6.6; PCB Support Type:Edge Holding; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:22.2mm; External Width:7.1mm; Product Range:TRTEHCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH1528
Product Name Pcb Spacer/support, 22.2Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
PCB Spacers - 1026132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.2362 inch (6 mm)
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.750
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.7500 inch (19.05 mm)
View Details