TR Fastenings Pcb Mounting Spacer, Nylon 6.6, 31.7Mm; Pcb Support Type Tr Fastenings TRTCBS-20-01

Description
PCB MOUNTING SPACER, NYLON 6.6, 31.7MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:31.7mm; External Width:7.8mm; Product Range:TRTCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PCB MOUNTING SPACER, NYLON 6.6, 31.7MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:31.7mm; External Width:7.8mm; Product Range:TRTCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting Spacer, Nylon 6.6, 31.7Mm; Pcb Support Type Tr Fastenings - 10AH1524 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting Spacer, Nylon 6.6, 31.7Mm; Pcb Support Type Tr Fastenings
10AH1524
Pcb Mounting Spacer, Nylon 6.6, 31.7Mm; Pcb Support Type Tr Fastenings 10AH1524
PCB MOUNTING SPACER, NYLON 6.6, 31.7MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:31.7mm; External Width:7.8mm; Product Range:TRTCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB MOUNTING SPACER, NYLON 6.6, 31.7MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:31.7mm; External Width:7.8mm; Product Range:TRTCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH1524
Product Name Pcb Mounting Spacer, Nylon 6.6, 31.7Mm; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details