TR Fastenings Pcb Mounting Spacer, Nylon 6.6, 25.4Mm; Pcb Support Type Tr Fastenings TRTCBS-16-01

Description
PCB MOUNTING SPACER, NYLON 6.6, 25.4MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:25.4mm; External Width:7.8mm; Product Range:TRTCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PCB MOUNTING SPACER, NYLON 6.6, 25.4MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:25.4mm; External Width:7.8mm; Product Range:TRTCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting Spacer, Nylon 6.6, 25.4Mm; Pcb Support Type Tr Fastenings - 10AH1522 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting Spacer, Nylon 6.6, 25.4Mm; Pcb Support Type Tr Fastenings
10AH1522
Pcb Mounting Spacer, Nylon 6.6, 25.4Mm; Pcb Support Type Tr Fastenings 10AH1522
PCB MOUNTING SPACER, NYLON 6.6, 25.4MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:25.4mm; External Width:7.8mm; Product Range:TRTCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB MOUNTING SPACER, NYLON 6.6, 25.4MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:25.4mm; External Width:7.8mm; Product Range:TRTCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH1522
Product Name Pcb Mounting Spacer, Nylon 6.6, 25.4Mm; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-22ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers