TR Fastenings Pcb Mounting Spacer, Nylon 6.6, 19.1Mm; Pcb Support Type Tr Fastenings TRTCBS-12-01

Description
PCB MOUNTING SPACER, NYLON 6.6, 19.1MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:19.1mm; External Width:7.8mm; Product Range:TRTCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PCB MOUNTING SPACER, NYLON 6.6, 19.1MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:19.1mm; External Width:7.8mm; Product Range:TRTCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting Spacer, Nylon 6.6, 19.1Mm; Pcb Support Type Tr Fastenings - 10AH1520 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting Spacer, Nylon 6.6, 19.1Mm; Pcb Support Type Tr Fastenings
10AH1520
Pcb Mounting Spacer, Nylon 6.6, 19.1Mm; Pcb Support Type Tr Fastenings 10AH1520
PCB MOUNTING SPACER, NYLON 6.6, 19.1MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:19.1mm; External Width:7.8mm; Product Range:TRTCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB MOUNTING SPACER, NYLON 6.6, 19.1MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:19.1mm; External Width:7.8mm; Product Range:TRTCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH1520
Product Name Pcb Mounting Spacer, Nylon 6.6, 19.1Mm; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1848 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details