TR Fastenings Pcb Support, 12.7Mm, Pk50; Pcb Support Type Tr Fastenings TRSRLCBS-8-01

Description
PCB SUPPORT, 12.7MM, PK50; PCB Support Type:Snap-In Rivet Lock; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:7.1mm; Product Range:- RoHS Compliant: Yes
Description
PCB SUPPORT, 12.7MM, PK50; PCB Support Type:Snap-In Rivet Lock; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:7.1mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Support, 12.7Mm, Pk50; Pcb Support Type Tr Fastenings - 43Y4323 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support, 12.7Mm, Pk50; Pcb Support Type Tr Fastenings
43Y4323
Pcb Support, 12.7Mm, Pk50; Pcb Support Type Tr Fastenings 43Y4323
PCB SUPPORT, 12.7MM, PK50; PCB Support Type:Snap-In Rivet Lock; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:7.1mm; Product Range:- RoHS Compliant: Yes

PCB SUPPORT, 12.7MM, PK50; PCB Support Type:Snap-In Rivet Lock; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:7.1mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4323
Product Name Pcb Support, 12.7Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2652530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSO-3-5M3-22ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details