TR Fastenings Feet, Pin, Thermoplast, Black, 6Mm; Bumper / Feet Mounting Tr Fastenings TRSFF-021

Description
FEET, PIN, THERMOPLAST, BLACK, 6MM; Bumper / Feet Mounting:Pin; Height:6mm; Base Diameter:21mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Thermoplast ic Elastomer; Product Range:- RoHS Compliant: Yes
Description
FEET, PIN, THERMOPLAST, BLACK, 6MM; Bumper / Feet Mounting:Pin; Height:6mm; Base Diameter:21mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Thermoplast ic Elastomer; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Pin, Thermoplast, Black, 6Mm; Bumper / Feet Mounting Tr Fastenings - 43Y4305 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Pin, Thermoplast, Black, 6Mm; Bumper / Feet Mounting Tr Fastenings
43Y4305
Feet, Pin, Thermoplast, Black, 6Mm; Bumper / Feet Mounting Tr Fastenings 43Y4305
FEET, PIN, THERMOPLAST, BLACK, 6MM; Bumper / Feet Mounting:Pin; Height:6mm; Base Diameter:21mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Thermoplast ic Elastomer; Product Range:- RoHS Compliant: Yes

FEET, PIN, THERMOPLAST, BLACK, 6MM; Bumper / Feet Mounting:Pin; Height:6mm; Base Diameter:21mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Thermoplastic Elastomer; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4305
Product Name Feet, Pin, Thermoplast, Black, 6Mm; Bumper / Feet Mounting Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1938 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
Stainless Steel Standoffs - BSO4-8632-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Standoffs - 2240412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details