TR Fastenings Pcb Spacer/support, 14.3Mm, Nylon 6.6; Pcb Support Type Tr Fastenings TRPST-9-01

Description
PCB SPACER/SUPPORT, 14.3MM, NYLON 6.6; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:14.3mm; External Width:4.4mm; Product Range:TRPST Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
PCB SPACER/SUPPORT, 14.3MM, NYLON 6.6; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:14.3mm; External Width:4.4mm; Product Range:TRPST Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer/support, 14.3Mm, Nylon 6.6; Pcb Support Type Tr Fastenings - 10AH1508 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 14.3Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
10AH1508
Pcb Spacer/support, 14.3Mm, Nylon 6.6; Pcb Support Type Tr Fastenings 10AH1508
PCB SPACER/SUPPORT, 14.3MM, NYLON 6.6; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:14.3mm; External Width:4.4mm; Product Range:TRPST Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER/SUPPORT, 14.3MM, NYLON 6.6; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:14.3mm; External Width:4.4mm; Product Range:TRPST Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH1508
Product Name Pcb Spacer/support, 14.3Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
5/16 Round Spacer - 1663 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Stainless Steel Standoffs - BSO4-440-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details