TR Fastenings Pcb Spacer/support, 12.7Mm, Nylon 6.6; Pcb Support Type Tr Fastenings TRPST-8-01

Description
PCB SPACER/SUPPORT, 12.7MM, NYLON 6.6; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:4.4mm; Product Range:TRPST Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PCB SPACER/SUPPORT, 12.7MM, NYLON 6.6; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:4.4mm; Product Range:TRPST Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer/support, 12.7Mm, Nylon 6.6; Pcb Support Type Tr Fastenings - 10AH1507 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 12.7Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
10AH1507
Pcb Spacer/support, 12.7Mm, Nylon 6.6; Pcb Support Type Tr Fastenings 10AH1507
PCB SPACER/SUPPORT, 12.7MM, NYLON 6.6; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:4.4mm; Product Range:TRPST Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER/SUPPORT, 12.7MM, NYLON 6.6; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:4.4mm; Product Range:TRPST Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH1507
Product Name Pcb Spacer/support, 12.7Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
1/2
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.5000 inch (12.7 mm)
View Details
1/4 Round Spacer - 1909 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers