TR Fastenings Push Spacer Teardrop, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings TRPST-3-01

Description
PUSH SPACER TEARDROP, 4.8MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:4.4mm; Product Range:- RoHS Compliant: Yes
Description
PUSH SPACER TEARDROP, 4.8MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:4.4mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Push Spacer Teardrop, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings - 43Y4288 - Newark, An Avnet Company
Chicago, IL, United States
Push Spacer Teardrop, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings
43Y4288
Push Spacer Teardrop, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings 43Y4288
PUSH SPACER TEARDROP, 4.8MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:4.4mm; Product Range:- RoHS Compliant: Yes

PUSH SPACER TEARDROP, 4.8MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:4.4mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4288
Product Name Push Spacer Teardrop, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details