TR Fastenings Open Bushing, Nylon 6.6, 19Mm, Round; Grommet Type Tr Fastenings TRPGSB-1519A

Description
OPEN BUSHING, NYLON 6.6, 19MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:14.5mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:19mm; Panel Thickness Max:3.3mm; Grommet Colour:Black RoHS Compliant: Yes
Description
OPEN BUSHING, NYLON 6.6, 19MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:14.5mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:19mm; Panel Thickness Max:3.3mm; Grommet Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Bushing, Nylon 6.6, 19Mm, Round; Grommet Type Tr Fastenings - 43Y4275 - Newark, An Avnet Company
Chicago, IL, United States
Open Bushing, Nylon 6.6, 19Mm, Round; Grommet Type Tr Fastenings
43Y4275
Open Bushing, Nylon 6.6, 19Mm, Round; Grommet Type Tr Fastenings 43Y4275
OPEN BUSHING, NYLON 6.6, 19MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:14.5mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:19mm; Panel Thickness Max:3.3mm; Grommet Colour:Black RoHS Compliant: Yes

OPEN BUSHING, NYLON 6.6, 19MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:14.5mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:19mm; Panel Thickness Max:3.3mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 43Y4275
Product Name Open Bushing, Nylon 6.6, 19Mm, Round; Grommet Type Tr Fastenings
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN930-2 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1/2-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4100 inch (10.41 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details