TR Fastenings Open Bushing, Nylon 6.6, 16Mm, Round; Grommet Type Tr Fastenings TRPGSB-1316A

Description
OPEN BUSHING, NYLON 6.6, 16MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:10.5mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:16mm; Panel Thickness Max:3.5mm; Grommet Colour:Black RoHS Compliant: Yes
Datasheet
Description
OPEN BUSHING, NYLON 6.6, 16MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:10.5mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:16mm; Panel Thickness Max:3.5mm; Grommet Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Bushing, Nylon 6.6, 16Mm, Round; Grommet Type Tr Fastenings - 43Y4274 - Newark, An Avnet Company
Chicago, IL, United States
Open Bushing, Nylon 6.6, 16Mm, Round; Grommet Type Tr Fastenings
43Y4274
Open Bushing, Nylon 6.6, 16Mm, Round; Grommet Type Tr Fastenings 43Y4274
OPEN BUSHING, NYLON 6.6, 16MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:10.5mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:16mm; Panel Thickness Max:3.5mm; Grommet Colour:Black RoHS Compliant: Yes

OPEN BUSHING, NYLON 6.6, 16MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:10.5mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:16mm; Panel Thickness Max:3.5mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 43Y4274
Product Name Open Bushing, Nylon 6.6, 16Mm, Round; Grommet Type Tr Fastenings
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-6-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (IVORY) - APD-KH170-IV - APD-KH170-IV - Sugatsune America, Inc.
Specs
Overall Thickness 0.5000 inch (12.7 mm)
Material Plastic
View Details