TR Fastenings Set Screw, Pan Head Philips, M3 X 30Mm; Thread Size Imperial Tr Fastenings TRNSE-1207-M3-30

Description
SET SCREW, PAN HEAD PHILIPS, M3 X 30MM; Thread Size - Imperial:#5; Thread Size - Metric:M3; Screw Length:30mm; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Cheese Head Slotted; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SET SCREW, PAN HEAD PHILIPS, M3 X 30MM; Thread Size - Imperial:#5; Thread Size - Metric:M3; Screw Length:30mm; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Cheese Head Slotted; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw, Pan Head Philips, M3 X 30Mm; Thread Size Imperial Tr Fastenings - 43Y4245 - Newark, An Avnet Company
Chicago, IL, United States
Set Screw, Pan Head Philips, M3 X 30Mm; Thread Size Imperial Tr Fastenings
43Y4245
Set Screw, Pan Head Philips, M3 X 30Mm; Thread Size Imperial Tr Fastenings 43Y4245
SET SCREW, PAN HEAD PHILIPS, M3 X 30MM; Thread Size - Imperial:#5; Thread Size - Metric:M3; Screw Length:30mm; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Cheese Head Slotted; Product Range:- RoHS Compliant: Yes

SET SCREW, PAN HEAD PHILIPS, M3 X 30MM; Thread Size - Imperial:#5; Thread Size - Metric:M3; Screw Length:30mm; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Cheese Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 43Y4245
Product Name Set Screw, Pan Head Philips, M3 X 30Mm; Thread Size Imperial Tr Fastenings
Screw Type Set Screw
Head Type Other; Cheese Head Slotted
Material Nylon 6.6 (Polyamide 6.6); Nylon
Length 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Torx
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
M4 x 0.7 Setscrew, 16 mm Long, Qty 50 - SS4MS16 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details