SET SCREW, PAN HEAD PHILIPS, M2 X 25MM; Thread Size - Imperial:#2; Thread Size - Metric:M2; Screw Length:25mm; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Cheese Head Slotted; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 43Y4228 |
| Product Name | Set Screw, Pan Head Philips, M2 X 25Mm; Thread Size Imperial Tr Fastenings |
| Screw Type | Set Screw |
| Head Type | Other; Cheese Head Slotted |
| Material | Nylon 6.6 (Polyamide 6.6); Nylon |
| Length | 0.9843 inch (25 mm) |