TR Fastenings Set Screw, Pan Head Philips, M2 X 20Mm; Thread Size Imperial Tr Fastenings TRNSE-1207-M2-20

Description
SET SCREW, PAN HEAD PHILIPS, M2 X 20MM; Thread Size - Imperial:#2; Thread Size - Metric:M2; Screw Length:20mm; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Cheese Head Slotted; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SET SCREW, PAN HEAD PHILIPS, M2 X 20MM; Thread Size - Imperial:#2; Thread Size - Metric:M2; Screw Length:20mm; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Cheese Head Slotted; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw, Pan Head Philips, M2 X 20Mm; Thread Size Imperial Tr Fastenings - 43Y4227 - Newark, An Avnet Company
Chicago, IL, United States
Set Screw, Pan Head Philips, M2 X 20Mm; Thread Size Imperial Tr Fastenings
43Y4227
Set Screw, Pan Head Philips, M2 X 20Mm; Thread Size Imperial Tr Fastenings 43Y4227
SET SCREW, PAN HEAD PHILIPS, M2 X 20MM; Thread Size - Imperial:#2; Thread Size - Metric:M2; Screw Length:20mm; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Cheese Head Slotted; Product Range:- RoHS Compliant: Yes

SET SCREW, PAN HEAD PHILIPS, M2 X 20MM; Thread Size - Imperial:#2; Thread Size - Metric:M2; Screw Length:20mm; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Cheese Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 43Y4227
Product Name Set Screw, Pan Head Philips, M2 X 20Mm; Thread Size Imperial Tr Fastenings
Screw Type Set Screw
Head Type Other; Cheese Head Slotted
Material Nylon 6.6 (Polyamide 6.6); Nylon
Length 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41855 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Thumb Screw - 164-TSCREW1032-25-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Head Type Pan Head
Material Steel
Finish Black Oxide
View Details
Thumb Screws - PF11M-632-2BL - bisco industries
Specs
Screw Type Thumb Screw
Material Steel
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details