TR Fastenings Pcb Support, Mini, 7.9Mm, Pk50; Pcb Support Type Tr Fastenings TRMSPS-5-01

Description
PCB SUPPORT, MINI, 7.9MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.9mm; External Width:5.6mm; Product Range:- RoHS Compliant: Yes
Description
PCB SUPPORT, MINI, 7.9MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.9mm; External Width:5.6mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Support, Mini, 7.9Mm, Pk50; Pcb Support Type Tr Fastenings - 43Y4208 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support, Mini, 7.9Mm, Pk50; Pcb Support Type Tr Fastenings
43Y4208
Pcb Support, Mini, 7.9Mm, Pk50; Pcb Support Type Tr Fastenings 43Y4208
PCB SUPPORT, MINI, 7.9MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.9mm; External Width:5.6mm; Product Range:- RoHS Compliant: Yes

PCB SUPPORT, MINI, 7.9MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.9mm; External Width:5.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4208
Product Name Pcb Support, Mini, 7.9Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1026441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M5-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers