TR Fastenings Pcb Support, Mini, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings TRMSPS-3-01

Description
PCB SUPPORT, MINI, 4.8MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:5.6mm; Product Range:- RoHS Compliant: Yes
Description
PCB SUPPORT, MINI, 4.8MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:5.6mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Support, Mini, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings - 43Y4207 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support, Mini, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings
43Y4207
Pcb Support, Mini, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings 43Y4207
PCB SUPPORT, MINI, 4.8MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:5.6mm; Product Range:- RoHS Compliant: Yes

PCB SUPPORT, MINI, 4.8MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:5.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4207
Product Name Pcb Support, Mini, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 109471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.2362 inch (6 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BS-440-3 - bisco industries
Specs
Type & Shape Standoff
View Details