TR Fastenings Pcb Spacer/support, 17.5Mm, Nylon 6.6; Pcb Support Type Tr Fastenings TRMSPS-11-01

Description
PCB SPACER/SUPPORT, 17.5MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:17.5mm; External Width:6.9mm; Product Range:TRMSPS Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Description
PCB SPACER/SUPPORT, 17.5MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:17.5mm; External Width:6.9mm; Product Range:TRMSPS Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer/support, 17.5Mm, Nylon 6.6; Pcb Support Type Tr Fastenings - 10AH1496 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 17.5Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
10AH1496
Pcb Spacer/support, 17.5Mm, Nylon 6.6; Pcb Support Type Tr Fastenings 10AH1496
PCB SPACER/SUPPORT, 17.5MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:17.5mm; External Width:6.9mm; Product Range:TRMSPS Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

PCB SPACER/SUPPORT, 17.5MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:17.5mm; External Width:6.9mm; Product Range:TRMSPS Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH1496
Product Name Pcb Spacer/support, 17.5Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1026198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.2362 inch (6 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details