TR Fastenings Pcb Support, Mini, 11.1Mm, Pk50; Pcb Support Type Tr Fastenings TRMSPM-7-01

Description
PCB SUPPORT, MINI, 11.1MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PCB SUPPORT, MINI, 11.1MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Support, Mini, 11.1Mm, Pk50; Pcb Support Type Tr Fastenings - 43Y4204 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support, Mini, 11.1Mm, Pk50; Pcb Support Type Tr Fastenings
43Y4204
Pcb Support, Mini, 11.1Mm, Pk50; Pcb Support Type Tr Fastenings 43Y4204
PCB SUPPORT, MINI, 11.1MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

PCB SUPPORT, MINI, 11.1MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4204
Product Name Pcb Support, Mini, 11.1Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
1/4 Hex Female Standoff - 1923A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details