TR Fastenings Pcb Support, Mini, 6.4Mm, Pk50; Pcb Support Type Tr Fastenings TRMSPM-4-01

Description
PCB SUPPORT, MINI, 6.4MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PCB SUPPORT, MINI, 6.4MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Support, Mini, 6.4Mm, Pk50; Pcb Support Type Tr Fastenings - 43Y4201 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support, Mini, 6.4Mm, Pk50; Pcb Support Type Tr Fastenings
43Y4201
Pcb Support, Mini, 6.4Mm, Pk50; Pcb Support Type Tr Fastenings 43Y4201
PCB SUPPORT, MINI, 6.4MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

PCB SUPPORT, MINI, 6.4MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4201
Product Name Pcb Support, Mini, 6.4Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers