TR Fastenings Pcb Spacer/support, 38.1Mm, Nylon 6.6; Pcb Support Type Tr Fastenings TRMSPM-24-01

Description
PCB SPACER/SUPPORT, 38.1MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:38.1mm; External Width:4.6mm; Product Range:TRMSPM Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Description
PCB SPACER/SUPPORT, 38.1MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:38.1mm; External Width:4.6mm; Product Range:TRMSPM Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer/support, 38.1Mm, Nylon 6.6; Pcb Support Type Tr Fastenings - 10AH1494 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 38.1Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
10AH1494
Pcb Spacer/support, 38.1Mm, Nylon 6.6; Pcb Support Type Tr Fastenings 10AH1494
PCB SPACER/SUPPORT, 38.1MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:38.1mm; External Width:4.6mm; Product Range:TRMSPM Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

PCB SPACER/SUPPORT, 38.1MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:38.1mm; External Width:4.6mm; Product Range:TRMSPM Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH1494
Product Name Pcb Spacer/support, 38.1Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2129 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details