TR Fastenings Pcb Spacer/support, 2Mm, Nylon 6.6, Pk50; Pcb Support Type Tr Fastenings TRMSPM-1-01

Description
PCB SPACER/SUPPORT, 2MM, NYLON 6.6, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:2mm; External Width:4.6mm; Product Range:TRMSPM Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Description
PCB SPACER/SUPPORT, 2MM, NYLON 6.6, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:2mm; External Width:4.6mm; Product Range:TRMSPM Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer/support, 2Mm, Nylon 6.6, Pk50; Pcb Support Type Tr Fastenings - 10AH1486 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 2Mm, Nylon 6.6, Pk50; Pcb Support Type Tr Fastenings
10AH1486
Pcb Spacer/support, 2Mm, Nylon 6.6, Pk50; Pcb Support Type Tr Fastenings 10AH1486
PCB SPACER/SUPPORT, 2MM, NYLON 6.6, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:2mm; External Width:4.6mm; Product Range:TRMSPM Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

PCB SPACER/SUPPORT, 2MM, NYLON 6.6, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:2mm; External Width:4.6mm; Product Range:TRMSPM Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH1486
Product Name Pcb Spacer/support, 2Mm, Nylon 6.6, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2809152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 1.38 inch (35 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Steel Standoffs - BSO-632-36ZI - bisco industries
Specs
Type & Shape Standoff
View Details