TR Fastenings Pcb Support, 25.4Mm, Pk50; Pcb Support Type Tr Fastenings TRMSCBS-16-01

Description
PCB SUPPORT, 25.4MM, PK50; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:25.4mm; External Width:7.8mm; Product Range:- RoHS Compliant: Yes
Description
PCB SUPPORT, 25.4MM, PK50; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:25.4mm; External Width:7.8mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Support, 25.4Mm, Pk50; Pcb Support Type Tr Fastenings - 43Y4192 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support, 25.4Mm, Pk50; Pcb Support Type Tr Fastenings
43Y4192
Pcb Support, 25.4Mm, Pk50; Pcb Support Type Tr Fastenings 43Y4192
PCB SUPPORT, 25.4MM, PK50; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:25.4mm; External Width:7.8mm; Product Range:- RoHS Compliant: Yes

PCB SUPPORT, 25.4MM, PK50; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:25.4mm; External Width:7.8mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4192
Product Name Pcb Support, 25.4Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details