TR Fastenings Pcb Support, 19.1Mm, Pk50; Pcb Support Type Tr Fastenings TRMSCBS-12-01

Description
PCB SUPPORT, 19.1MM, PK50; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:19.1mm; External Width:7.8mm; Product Range:- RoHS Compliant: Yes
Description
PCB SUPPORT, 19.1MM, PK50; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:19.1mm; External Width:7.8mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Support, 19.1Mm, Pk50; Pcb Support Type Tr Fastenings - 43Y4191 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support, 19.1Mm, Pk50; Pcb Support Type Tr Fastenings
43Y4191
Pcb Support, 19.1Mm, Pk50; Pcb Support Type Tr Fastenings 43Y4191
PCB SUPPORT, 19.1MM, PK50; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:19.1mm; External Width:7.8mm; Product Range:- RoHS Compliant: Yes

PCB SUPPORT, 19.1MM, PK50; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:19.1mm; External Width:7.8mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4191
Product Name Pcb Support, 19.1Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Spacers - 1613597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.2480 inch (6.3 mm)
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details