TR Fastenings Pcb Spacer/support, 26.5Mm, Nylon 6.6; Pcb Support Type Tr Fastenings TRMDLSP1-26.5M-01

Description
PCB SPACER/SUPPORT, 26.5MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:26.5mm; External Width:4.6mm; Product Range:TRMDLSP1 Series; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Description
PCB SPACER/SUPPORT, 26.5MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:26.5mm; External Width:4.6mm; Product Range:TRMDLSP1 Series; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer/support, 26.5Mm, Nylon 6.6; Pcb Support Type Tr Fastenings - 10AH1481 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 26.5Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
10AH1481
Pcb Spacer/support, 26.5Mm, Nylon 6.6; Pcb Support Type Tr Fastenings 10AH1481
PCB SPACER/SUPPORT, 26.5MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:26.5mm; External Width:4.6mm; Product Range:TRMDLSP1 Series; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

PCB SPACER/SUPPORT, 26.5MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:26.5mm; External Width:4.6mm; Product Range:TRMDLSP1 Series; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH1481
Product Name Pcb Spacer/support, 26.5Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
1/4 Hex Swage Standoff - 1655-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-632-28 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers