TR Fastenings Pcb Spacer/support, 22Mm, Nylon 6.6; Pcb Support Type Tr Fastenings TRMDLSP1-22M-01

Description
PCB SPACER/SUPPORT, 22MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:22mm; External Width:4.6mm; Product Range:TRMDLSP1 Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes
Description
PCB SPACER/SUPPORT, 22MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:22mm; External Width:4.6mm; Product Range:TRMDLSP1 Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer/support, 22Mm, Nylon 6.6; Pcb Support Type Tr Fastenings - 10AH1480 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 22Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
10AH1480
Pcb Spacer/support, 22Mm, Nylon 6.6; Pcb Support Type Tr Fastenings 10AH1480
PCB SPACER/SUPPORT, 22MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:22mm; External Width:4.6mm; Product Range:TRMDLSP1 Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

PCB SPACER/SUPPORT, 22MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:22mm; External Width:4.6mm; Product Range:TRMDLSP1 Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH1480
Product Name Pcb Spacer/support, 22Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
PCB Spacers - 1026205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.3150 inch (8 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Round Spacer With .171 Bore, 0.250(OD), Made From Aluminum - A 9A43-F1724 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details