TR Fastenings Locking Post, Pcb, 8Mm, Pk50; Pcb Support Type Tr Fastenings TRMDLSP1-08M-01

Description
LOCKING POST, PCB, 8MM, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:8mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes
Description
LOCKING POST, PCB, 8MM, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:8mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Locking Post, Pcb, 8Mm, Pk50; Pcb Support Type Tr Fastenings - 43Y4187 - Newark, An Avnet Company
Chicago, IL, United States
Locking Post, Pcb, 8Mm, Pk50; Pcb Support Type Tr Fastenings
43Y4187
Locking Post, Pcb, 8Mm, Pk50; Pcb Support Type Tr Fastenings 43Y4187
LOCKING POST, PCB, 8MM, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:8mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

LOCKING POST, PCB, 8MM, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:8mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4187
Product Name Locking Post, Pcb, 8Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-34ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacer - MF-92-500-24 - Southco
Specs
Type & Shape Spacer
Material Steel
View Details