TR Fastenings Locking Post, Pcb, 6Mm, Pk50; Pcb Support Type Tr Fastenings TRMDLSP1-06M-01

Description
LOCKING POST, PCB, 6MM, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes
Description
LOCKING POST, PCB, 6MM, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Locking Post, Pcb, 6Mm, Pk50; Pcb Support Type Tr Fastenings - 43Y4186 - Newark, An Avnet Company
Chicago, IL, United States
Locking Post, Pcb, 6Mm, Pk50; Pcb Support Type Tr Fastenings
43Y4186
Locking Post, Pcb, 6Mm, Pk50; Pcb Support Type Tr Fastenings 43Y4186
LOCKING POST, PCB, 6MM, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

LOCKING POST, PCB, 6MM, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4186
Product Name Locking Post, Pcb, 6Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Round Phenolic Spacer - 1490 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Steel Standoffs - BSO-024-16ZI - bisco industries
Specs
Type & Shape Standoff
View Details