TR Fastenings Pcb Spacer/support, 5Mm, Nylon 6.6, Pk50; Pcb Support Type Tr Fastenings TRMDLSP1-05M-01

Description
PCB SPACER/SUPPORT, 5MM, NYLON 6.6, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:5mm; External Width:4.6mm; Product Range:TRMDLSP1 Series; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Description
PCB SPACER/SUPPORT, 5MM, NYLON 6.6, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:5mm; External Width:4.6mm; Product Range:TRMDLSP1 Series; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer/support, 5Mm, Nylon 6.6, Pk50; Pcb Support Type Tr Fastenings - 10AH1473 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 5Mm, Nylon 6.6, Pk50; Pcb Support Type Tr Fastenings
10AH1473
Pcb Spacer/support, 5Mm, Nylon 6.6, Pk50; Pcb Support Type Tr Fastenings 10AH1473
PCB SPACER/SUPPORT, 5MM, NYLON 6.6, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:5mm; External Width:4.6mm; Product Range:TRMDLSP1 Series; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

PCB SPACER/SUPPORT, 5MM, NYLON 6.6, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:5mm; External Width:4.6mm; Product Range:TRMDLSP1 Series; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH1473
Product Name Pcb Spacer/support, 5Mm, Nylon 6.6, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Round Female Standoff - 1692E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details