TR Fastenings Pcb Mounting Spacer, Nylon 6.6, 14.3Mm; Pcb Support Type Tr Fastenings TRMB-15-187

Description
PCB MOUNTING SPACER, NYLON 6.6, 14.3MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:14.3mm; External Width:7.9mm; Product Range:TRMB Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PCB MOUNTING SPACER, NYLON 6.6, 14.3MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:14.3mm; External Width:7.9mm; Product Range:TRMB Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting Spacer, Nylon 6.6, 14.3Mm; Pcb Support Type Tr Fastenings - 10AH1460 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting Spacer, Nylon 6.6, 14.3Mm; Pcb Support Type Tr Fastenings
10AH1460
Pcb Mounting Spacer, Nylon 6.6, 14.3Mm; Pcb Support Type Tr Fastenings 10AH1460
PCB MOUNTING SPACER, NYLON 6.6, 14.3MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:14.3mm; External Width:7.9mm; Product Range:TRMB Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB MOUNTING SPACER, NYLON 6.6, 14.3MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:14.3mm; External Width:7.9mm; Product Range:TRMB Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH1460
Product Name Pcb Mounting Spacer, Nylon 6.6, 14.3Mm; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-30 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details