LED SPACER, 12.7MM, NYLON 6.6, PK50; Height:12.7mm; External Diameter:5.9mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 43Y4177 |
| Product Name | Led Spacer, 12.7Mm, Nylon 6.6, Pk50; Height Tr Fastenings |
| Outside Diameter | 0.2323 inch (5.9 mm) |