TR Fastenings Led Spacer, 9.5Mm, Nylon 6.6, Pk50; Height Tr Fastenings TRLEDS2E-6-01

Description
LED SPACER, 9.5MM, NYLON 6.6, PK50; Height:9.5mm; External Diameter:5.9mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes
Description
LED SPACER, 9.5MM, NYLON 6.6, PK50; Height:9.5mm; External Diameter:5.9mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Spacer, 9.5Mm, Nylon 6.6, Pk50; Height Tr Fastenings - 43Y4176 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer, 9.5Mm, Nylon 6.6, Pk50; Height Tr Fastenings
43Y4176
Led Spacer, 9.5Mm, Nylon 6.6, Pk50; Height Tr Fastenings 43Y4176
LED SPACER, 9.5MM, NYLON 6.6, PK50; Height:9.5mm; External Diameter:5.9mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes

LED SPACER, 9.5MM, NYLON 6.6, PK50; Height:9.5mm; External Diameter:5.9mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4176
Product Name Led Spacer, 9.5Mm, Nylon 6.6, Pk50; Height Tr Fastenings
Outside Diameter 0.2323 inch (5.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1919 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
0.625
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.6250 inch (15.87 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details