TR Fastenings Led Spacer, 6.4Mm, Nylon 6.6, Pk50; Height Tr Fastenings TRLEDS2E-4-01

Description
LED SPACER, 6.4MM, NYLON 6.6, PK50; Height:6.4mm; External Diameter:5.9mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes
Description
LED SPACER, 6.4MM, NYLON 6.6, PK50; Height:6.4mm; External Diameter:5.9mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Spacer, 6.4Mm, Nylon 6.6, Pk50; Height Tr Fastenings - 43Y4175 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer, 6.4Mm, Nylon 6.6, Pk50; Height Tr Fastenings
43Y4175
Led Spacer, 6.4Mm, Nylon 6.6, Pk50; Height Tr Fastenings 43Y4175
LED SPACER, 6.4MM, NYLON 6.6, PK50; Height:6.4mm; External Diameter:5.9mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes

LED SPACER, 6.4MM, NYLON 6.6, PK50; Height:6.4mm; External Diameter:5.9mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4175
Product Name Led Spacer, 6.4Mm, Nylon 6.6, Pk50; Height Tr Fastenings
Outside Diameter 0.2323 inch (5.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 1012947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.6260 inch (15.9 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-M3-8NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details