TR Fastenings Led Spacer, Nylon 6.6, 6Mm, 4.8Mm; Height Tr Fastenings TRLEDS2E-3-01

Description
LED SPACER, NYLON 6.6, 6MM, 4.8MM; Height:4.8mm; External Diameter:6mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
LED SPACER, NYLON 6.6, 6MM, 4.8MM; Height:4.8mm; External Diameter:6mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Spacer, Nylon 6.6, 6Mm, 4.8Mm; Height Tr Fastenings - 10AH1453 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer, Nylon 6.6, 6Mm, 4.8Mm; Height Tr Fastenings
10AH1453
Led Spacer, Nylon 6.6, 6Mm, 4.8Mm; Height Tr Fastenings 10AH1453
LED SPACER, NYLON 6.6, 6MM, 4.8MM; Height:4.8mm; External Diameter:6mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

LED SPACER, NYLON 6.6, 6MM, 4.8MM; Height:4.8mm; External Diameter:6mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH1453
Product Name Led Spacer, Nylon 6.6, 6Mm, 4.8Mm; Height Tr Fastenings
Outside Diameter 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-24 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details