TR Fastenings Led Spacer, Nylon 6.6, 6Mm, 22.2Mm, Pk50; Height Tr Fastenings TRLEDS2E-14-01

Description
LED SPACER, NYLON 6.6, 6MM, 22.2MM, PK50; Height:22.2mm; External Diameter:6mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
LED SPACER, NYLON 6.6, 6MM, 22.2MM, PK50; Height:22.2mm; External Diameter:6mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Spacer, Nylon 6.6, 6Mm, 22.2Mm, Pk50; Height Tr Fastenings - 10AH1451 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer, Nylon 6.6, 6Mm, 22.2Mm, Pk50; Height Tr Fastenings
10AH1451
Led Spacer, Nylon 6.6, 6Mm, 22.2Mm, Pk50; Height Tr Fastenings 10AH1451
LED SPACER, NYLON 6.6, 6MM, 22.2MM, PK50; Height:22.2mm; External Diameter:6mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

LED SPACER, NYLON 6.6, 6MM, 22.2MM, PK50; Height:22.2mm; External Diameter:6mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH1451
Product Name Led Spacer, Nylon 6.6, 6Mm, 22.2Mm, Pk50; Height Tr Fastenings
Outside Diameter 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-6 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details