TR Fastenings Led Spacer, 12.7Mm, Nylon 6.6, Pk50; Height Tr Fastenings TRLEDS1E-8-01

Description
LED SPACER, 12.7MM, NYLON 6.6, PK50; Height:12.7mm; External Diameter:3.6mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes
Description
LED SPACER, 12.7MM, NYLON 6.6, PK50; Height:12.7mm; External Diameter:3.6mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Spacer, 12.7Mm, Nylon 6.6, Pk50; Height Tr Fastenings - 43Y4173 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer, 12.7Mm, Nylon 6.6, Pk50; Height Tr Fastenings
43Y4173
Led Spacer, 12.7Mm, Nylon 6.6, Pk50; Height Tr Fastenings 43Y4173
LED SPACER, 12.7MM, NYLON 6.6, PK50; Height:12.7mm; External Diameter:3.6mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes

LED SPACER, 12.7MM, NYLON 6.6, PK50; Height:12.7mm; External Diameter:3.6mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4173
Product Name Led Spacer, 12.7Mm, Nylon 6.6, Pk50; Height Tr Fastenings
Outside Diameter 0.1417 inch (3.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 304112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSOA-3-5M3-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details