TR Fastenings Led Spacer, 4.8Mm, Nylon 6.6, Pk50; Height Tr Fastenings TRLEDS1E-3-01

Description
LED SPACER, 4.8MM, NYLON 6.6, PK50; Height:4.8mm; External Diameter:3.6mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes
Description
LED SPACER, 4.8MM, NYLON 6.6, PK50; Height:4.8mm; External Diameter:3.6mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Spacer, 4.8Mm, Nylon 6.6, Pk50; Height Tr Fastenings - 43Y4170 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer, 4.8Mm, Nylon 6.6, Pk50; Height Tr Fastenings
43Y4170
Led Spacer, 4.8Mm, Nylon 6.6, Pk50; Height Tr Fastenings 43Y4170
LED SPACER, 4.8MM, NYLON 6.6, PK50; Height:4.8mm; External Diameter:3.6mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes

LED SPACER, 4.8MM, NYLON 6.6, PK50; Height:4.8mm; External Diameter:3.6mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4170
Product Name Led Spacer, 4.8Mm, Nylon 6.6, Pk50; Height Tr Fastenings
Outside Diameter 0.1417 inch (3.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Stainless Steel Standoffs - BSO4-8632-34NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details