PCB SUPPORT, SNAP LOCK, 7.9MM, PK50; PCB Support Type:Snap-In Rivet Lock; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.9mm; External Width:4.4mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 49Y1292 |
| Product Name | Pcb Support, Snap Lock, 7.9Mm, Pk50; Pcb Support Type Tr Fastenings |