PCB SUPPORT, TAPED BASE, 4.8MM, PK50; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:4.4mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 43Y4159 |
| Product Name | Pcb Support, Taped Base, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings |