TR Fastenings Pcb Support, 9.5Mm, Pk50; Pcb Support Type Tr Fastenings TRLCBS-6-01

Description
PCB SUPPORT, 9.5MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.5mm; External Width:7.1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
PCB SUPPORT, 9.5MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.5mm; External Width:7.1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Support, 9.5Mm, Pk50; Pcb Support Type Tr Fastenings - 43Y4152 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support, 9.5Mm, Pk50; Pcb Support Type Tr Fastenings
43Y4152
Pcb Support, 9.5Mm, Pk50; Pcb Support Type Tr Fastenings 43Y4152
PCB SUPPORT, 9.5MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.5mm; External Width:7.1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SUPPORT, 9.5MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.5mm; External Width:7.1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4152
Product Name Pcb Support, 9.5Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 1213853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details